☰
ADJH22012
ADJH22012
Active
Description:  RELAY GEN PURPOSE SPST 50A 12V
Manufacturer:  Panasonic Electric Works
Datasheet:   ADJH22012 Datasheet
History Price: $11.42
In Stock: 43280
ADJH22012 vs ADJ22012
Series
ADJH
ADJ
Packaging
Tray
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
12VDC
12VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
50 A
16 A
Switching Voltage
480VAC - Max
250VAC - Max
Coil Current
24000VA
4000VA
Coil Type
83.3 mA
12.5 mA
Features
Latching, Single Coil
Latching, Single Coil
Termination Style
-
-
Seal Rating
PC Pin
PC Pin
Coil Insulation
Sealed - Flux Protection
Sealed - Fully
Must Operate Voltage
Class F
-
Must Release Voltage
9 VDC
8.4 VDC
Operating Temperature
-
-
Contact Material
20 ms
20 ms
Relay Type
20 ms
20 ms
Operate Time
-40℃ ~ 85℃
-40℃ ~ 70℃