BFH-2A05W
BFH-2A05W
Active
Description:  250V/1.5A HIGH TEMPERATURE REED
Manufacturer:  Bright Toward
Datasheet:   BFH-2A05W Datasheet
History Price: $33.33
In Stock: 14800
BFH-2A05W vs BFH-2A-05
Series
BFH
BFH
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
5VDC
5VDC
Contact Form
DPST-NO (2 Form A)
DPST-NO (2 Form A)
Contact Rating (Current)
500 mA
500 mA
Switching Voltage
200VDC - Max
200VDC - Max
Coil Current
55.6 mA
28.6 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Hermetically
-
Must Operate Voltage
2.5 VDC
3.8 VDC
Must Release Voltage
0.4 VDC
0.4 VDC
Operate Time
0.5 ms
0.5 ms
Release Time
0.15 ms
0.15 ms
Operating Temperature
-40℃ ~ 125℃
-20℃ ~ 85℃
Contact Material
-
Ruthenium (Ru)