BFH-2C12
BFH-2C12
Active
Description:  200V/0.5A REED RELAY, 2 FORM C,
Manufacturer:  Bright Toward
Datasheet:   BFH-2C12 Datasheet
History Price: $24.24
In Stock: 29600
BFH-2C12 vs BFH-2A-05E
Series
BFH
BFH
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
12VDC
5VDC
Contact Form
DPDT (2 Form C)
DPST-NO (2 Form A)
Contact Rating (Current)
250 mA
500 mA
Switching Voltage
100VDC - Max
200VDC - Max
Coil Current
24 mA
28.6 mA
Coil Type
Non Latching
Non Latching
Features
-
Electrostatic Shield
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Hermetically
-
Must Operate Voltage
6.7 VDC
3.8 VDC
Must Release Voltage
1 VDC
0.4 VDC
Operate Time
1.5 ms
0.5 ms
Release Time
2 ms
0.15 ms
Operating Temperature
-40℃ ~ 125℃
-20℃ ~ 85℃
Contact Material
-
Ruthenium (Ru)