BFM-1A-12
BFM-1A-12
Active
Description:  RELAY REED SPST .5A 12V
Manufacturer:  Comus International
Datasheet:   BFM-1A-12 Datasheet
History Price: $7.93
In Stock: 10000
BFM-1A-12 vs BFM-1C-12
Series
BFM
BFM
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
12VDC
12VDC
Contact Form
SPST-NO (1 Form A)
SPDT (1 Form C)
Contact Rating (Current)
500 mA
250 mA
Switching Voltage
200VDC - Max
150VDC - Max
Coil Current
8 mA
8 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
-
-
Must Operate Voltage
9 VDC
9 VDC
Must Release Voltage
1 VDC
1 VDC
Operate Time
0.5 ms
1 ms
Release Time
0.1 ms
2 ms
Operating Temperature
-25℃ ~ 85℃
-25℃ ~ 85℃
Contact Material
Ruthenium (Ru)
Ruthenium (Ru)