Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Reed Relays
/ Bright Toward BFM-1A12
BFM-1A12
Active
Reed Relays
Description:
350V/1.5A REED RELAY, 1 FORM A,
Manufacturer:
Bright Toward
Datasheet:
BFM-1A12 Datasheet
History Price: $13.64
In Stock: 43600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BFM-1A12 vs BFM-1C12
Part No
BFM-1A12
BFM-1C12
Category
Reed Relays
Reed Relays
Manufacturer
Bright Toward
Bright Toward
Series
BFM
BFM
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
12VDC
12VDC
Contact Form
SPST-NO (1 Form A)
SPDT (1 Form C)
Contact Rating (Current)
500 mA
250 mA
Switching Voltage
200VDC - Max
150VDC - Max
Coil Current
8 mA
8 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Hermetically
Sealed - Hermetically
Must Operate Voltage
9 VDC
9 VDC
Must Release Voltage
1 VDC
1 VDC
Operate Time
0.5 ms
1 ms
Release Time
0.1 ms
2 ms
Operating Temperature
-25℃ ~ 85℃
-25℃ ~ 85℃
Contact Material
-
-