BFM-1A12
BFM-1A12
Active
Description:  350V/1.5A REED RELAY, 1 FORM A,
Manufacturer:  Bright Toward
Datasheet:   BFM-1A12 Datasheet
History Price: $13.64
In Stock: 43600
BFM-1A12 vs BFM-1M05C
Series
BFM
BFM
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
12VDC
5VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
500 mA
2:00:00
Switching Voltage
200VDC - Max
1500VDC - Max
Coil Current
8 mA
67 mA
Coil Type
Non Latching
Non Latching
Features
-
Coaxial Shield
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Hermetically
Sealed - Hermetically
Must Operate Voltage
9 VDC
3.8 VDC
Must Release Voltage
1 VDC
0.4 VDC
Operate Time
0.5 ms
2 ms
Release Time
0.1 ms
1.5 ms
Operating Temperature
-25℃ ~ 85℃
-25℃ ~ 85℃
Contact Material
-
-