BFM-1C-05
BFM-1C-05
Active
Description:  RELAY REED SPDT .25A 5V
Manufacturer:  Comus International
Datasheet:   BFM-1C-05 Datasheet
History Price: $14.57
In Stock: 42000
BFM-1C-05 vs BFM-1C12C
Series
BFM
BFM
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
5VDC
12VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
250 mA
250 mA
Switching Voltage
150VDC - Max
150VDC - Max
Coil Current
21.7 mA
8 mA
Coil Type
Non Latching
Non Latching
Features
-
Coaxial Shield
Termination Style
PC Pin
PC Pin
Seal Rating
-
Sealed - Hermetically
Must Operate Voltage
3.8 VDC
9 VDC
Must Release Voltage
0.4 VDC
1 VDC
Operate Time
1 ms
1 ms
Release Time
2 ms
2 ms
Operating Temperature
-25℃ ~ 85℃
-25℃ ~ 85℃
Contact Material
Ruthenium (Ru)
-