BFM-1C-05E
BFM-1C-05E
Active
Description:  RELAY REED SPDT .25A 5V
Manufacturer:  Comus International
Datasheet:   BFM-1C-05E Datasheet
History Price: $11.418
In Stock: 7600
BFM-1C-05E vs BFM-1A-12C
Series
BFM
BFM
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
5VDC
12VDC
Contact Form
SPDT (1 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
250 mA
500 mA
Switching Voltage
150VDC - Max
200VDC - Max
Coil Current
21.7 mA
8 mA
Coil Type
Non Latching
Non Latching
Features
Electrostatic Shield
-
Termination Style
PC Pin
PC Pin
Seal Rating
-
-
Must Operate Voltage
3.8 VDC
9 VDC
Must Release Voltage
0.4 VDC
1 VDC
Operate Time
1 ms
0.5 ms
Release Time
2 ms
0.1 ms
Operating Temperature
-25℃ ~ 85℃
-25℃ ~ 85℃
Contact Material
Ruthenium (Ru)
Ruthenium (Ru)