BFM-1C-05E
BFM-1C-05E
Active
Description:  RELAY REED SPDT .25A 5V
Manufacturer:  Comus International
Datasheet:   BFM-1C-05E Datasheet
History Price: $11.418
In Stock: 7600
BFM-1C-05E vs BFM-1C-12
Series
BFM
BFM
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
5VDC
12VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
250 mA
250 mA
Switching Voltage
150VDC - Max
150VDC - Max
Coil Current
21.7 mA
8 mA
Coil Type
Non Latching
Non Latching
Features
Electrostatic Shield
-
Termination Style
PC Pin
PC Pin
Seal Rating
-
-
Must Operate Voltage
3.8 VDC
9 VDC
Must Release Voltage
0.4 VDC
1 VDC
Operate Time
1 ms
1 ms
Release Time
2 ms
2 ms
Operating Temperature
-25℃ ~ 85℃
-25℃ ~ 85℃
Contact Material
Ruthenium (Ru)
Ruthenium (Ru)