BFM-1C-12CW
BFM-1C-12CW
Active
Description:  RELAY REED SPDT .25A 12V
Manufacturer:  Comus International
Datasheet:   BFM-1C-12CW Datasheet
History Price: $17.04
In Stock: 39600
BFM-1C-12CW vs BFM-1A-12E
Series
BFM-CW
BFM
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
12VDC
12VDC
Contact Form
SPDT (1 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
250 mA
500 mA
Switching Voltage
150VDC - Max
200VDC - Max
Coil Current
8 mA
8 mA
Coil Type
Non Latching
Non Latching
Features
-
Electrostatic Shield
Termination Style
PC Pin
PC Pin
Seal Rating
-
-
Must Operate Voltage
6.7 VDC
9 VDC
Must Release Voltage
1 VDC
1 VDC
Operate Time
1 ms
0.5 ms
Release Time
2 ms
0.1 ms
Operating Temperature
-25℃ ~ 85℃
-25℃ ~ 85℃
Contact Material
Ruthenium (Ru)
Ruthenium (Ru)