BFM-1C-12E
BFM-1C-12E
Active
Description:  RELAY REED SPDT .25A 12V
Manufacturer:  Comus International
Datasheet:   BFM-1C-12E Datasheet
History Price: $15.11
In Stock: 6000
BFM-1C-12E vs BFM-1C-05E
Series
BFM
BFM
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
12VDC
5VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
250 mA
250 mA
Switching Voltage
150VDC - Max
150VDC - Max
Coil Current
8 mA
21.7 mA
Coil Type
Non Latching
Non Latching
Features
Electrostatic Shield
Electrostatic Shield
Termination Style
PC Pin
PC Pin
Seal Rating
-
-
Must Operate Voltage
9 VDC
3.8 VDC
Must Release Voltage
1 VDC
0.4 VDC
Operate Time
1 ms
1 ms
Release Time
2 ms
2 ms
Operating Temperature
-25℃ ~ 85℃
-25℃ ~ 85℃
Contact Material
Ruthenium (Ru)
Ruthenium (Ru)