BFM-1C12C
BFM-1C12C
Active
Description:  200V/1.0A REED RELAY, 1 FORM C,
Manufacturer:  Bright Toward
Datasheet:   BFM-1C12C Datasheet
History Price: $21.59
In Stock: 6800
BFM-1C12C vs BFM-1C-05E
Series
BFM
BFM
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
12VDC
5VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
250 mA
250 mA
Switching Voltage
150VDC - Max
150VDC - Max
Coil Current
8 mA
21.7 mA
Coil Type
Non Latching
Non Latching
Features
Coaxial Shield
Electrostatic Shield
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Hermetically
-
Must Operate Voltage
9 VDC
3.8 VDC
Must Release Voltage
1 VDC
0.4 VDC
Operate Time
1 ms
1 ms
Release Time
2 ms
2 ms
Operating Temperature
-25℃ ~ 85℃
-25℃ ~ 85℃
Contact Material
-
Ruthenium (Ru)