☰
C331S
C331S
Obsolete
Description:  SSR RELAY SPST-NO 100MA 0-350V
Manufacturer:  Coto Technology
Datasheet:   C331S Datasheet
History Price: $5.36
In Stock: 1600
C331S vs C334S
Part No
Series
COTOMOS?
COTOMOS?
Packaging
Tube
Tube
Status
Obsolete
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A) x 2
Output Type
AC, DC
AC, DC
Voltage - Input
1.37VDC
1.37VDC
Voltage - Load
0 V ~ 350 V
0 V ~ 200 V
Load Current
100 mA
160 mA
Termination Style
24 Ohms
8 Ohms
Package / Case
Gull Wing
Gull Wing
Supplier Device Package
8-SOP (0.173", 4.40mm Width)
8-SOP (0.173", 4.40mm Width)