Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Coto Technology C331S
C331S
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 100MA 0-350V
Manufacturer:
Coto Technology
Datasheet:
C331S Datasheet
History Price: $5.36
In Stock: 1600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
C331S vs C338S
Part No
C331S
C338S
Category
Solid State Relays
Solid State Relays
Manufacturer
Coto Technology
Coto Technology
Series
COTOMOS?
COTOMOS?
Packaging
Tube
Tube
Status
Obsolete
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A) x 2
Output Type
AC, DC
AC, DC
Voltage - Input
1.37VDC
1.17VDC
Voltage - Load
0 V ~ 350 V
0 V ~ 600 V
Load Current
100 mA
60 mA
Termination Style
24 Ohms
60 Ohms
Package / Case
Gull Wing
Gull Wing
Supplier Device Package
8-SOP (0.173", 4.40mm Width)
8-SOP (0.173", 4.40mm Width)