Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Coto Technology C337S
C337S
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 320MA 0-60V
Manufacturer:
Coto Technology
Datasheet:
C337S Datasheet
History Price: $5.87
In Stock: 30960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
C337S vs C331S
Part No
C337S
C331S
Category
Solid State Relays
Solid State Relays
Manufacturer
Coto Technology
Coto Technology
Series
COTOMOS?
COTOMOS?
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A) x 2
Output Type
AC, DC
AC, DC
Voltage - Input
1.37VDC
1.37VDC
Voltage - Load
0 V ~ 60 V
0 V ~ 350 V
Load Current
320 mA
100 mA
Termination Style
1.6 Ohms
24 Ohms
Package / Case
Gull Wing
Gull Wing
Supplier Device Package
8-SOP (0.173", 4.40mm Width)
8-SOP (0.173", 4.40mm Width)