Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Coto Technology C338S
C338S
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 60MA 0-600V
Manufacturer:
Coto Technology
Datasheet:
C338S Datasheet
History Price: $7.05
In Stock: 24080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
C338S vs C331S
Part No
C338S
C331S
Category
Solid State Relays
Solid State Relays
Manufacturer
Coto Technology
Coto Technology
Series
COTOMOS?
COTOMOS?
Packaging
Tube
Tube
Status
Active
Obsolete
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A) x 2
Output Type
AC, DC
AC, DC
Voltage - Input
1.17VDC
1.37VDC
Voltage - Load
0 V ~ 600 V
0 V ~ 350 V
Load Current
60 mA
100 mA
Termination Style
60 Ohms
24 Ohms
Package / Case
Gull Wing
Gull Wing
Supplier Device Package
8-SOP (0.173", 4.40mm Width)
8-SOP (0.173", 4.40mm Width)