CC2425D1VRH
CC2425D1VRH
Active
Description:  SSR RELAY SPST-NO 25A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   CC2425D1VRH Datasheet
History Price: Active
In Stock: 27600
CC2425D1VRH vs CC2450W4U
Series
Evolution Dual
Evolution Dual
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A) x 2
Output Type
AC
AC, Zero Cross
Voltage - Input
4 ~ 15VDC
4 ~ 32VDC
Voltage - Load
24 V ~ 280 V
24 V ~ 280 V
Load Current
25 A
50 A
Termination Style
-
Screw Terminal
Package / Case
Screw Terminal
Hockey Puck
Supplier Device Package
Hockey Puck
-