☰
CC2425D2U
CC2425D2U
Active
Description:  SSR RELAY SPST-NO 25A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   CC2425D2U Datasheet
History Price: Active
In Stock: 45200
CC2425D2U vs CC2425D3VR
Series
Evolution Dual
Evolution Dual
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A) x 2
Output Type
AC, Zero Cross
AC
Voltage - Input
4 ~ 15VDC
4 ~ 15VDC
Voltage - Load
24 V ~ 280 V
24 V ~ 280 V
Load Current
25 A
25 A
Termination Style
-
-
Package / Case
Screw Terminal
Screw Terminal
Supplier Device Package
Hockey Puck
Hockey Puck