☰
CC2425E4V
CC2425E4V
Obsolete
Description:  SSR RELAY SPST-NO 25A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   CC2425E4V Datasheet
History Price: Obsolete
In Stock: 37440
CC2425E4V vs CC2425D4V
Series
Evolution Dual
Evolution Dual
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A) x 2
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
15 ~ 32VDC
4 ~ 15VDC
Voltage - Load
24 V ~ 280 V
24 V ~ 280 V
Load Current
25 A
25 A
Termination Style
Screw Terminal
-
Package / Case
Hockey Puck
Screw Terminal
Supplier Device Package
-
Hockey Puck