Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ American Electrical CC40-110
CC40-110
Active
Contactors (Electromechanical)
Description:
RELAY CONTACTOR 3PST 60A 110V
Manufacturer:
American Electrical
Datasheet:
CC40-110 Datasheet
History Price: $91.25
In Stock: 18800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CC40-110 vs CC40SA110
Part No
CC40-110
CC40SA110
Category
Contactors (Electromechanical)
Contactors (Electromechanical)
Manufacturer
American Electrical
Carlo Gavazzi
Series
CC
CC
Packaging
Bulk
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
110VAC
110VAC
Contact Form
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Switching Voltage
60 A
40 A
Features
-
690VAC - Max
Termination Style
-
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-
-5℃ ~ 60℃
Must Release Voltage
-
93.5 VAC
Contact Rating (Current)
-
33 VAC