Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Carlo Gavazzi CC400SA500
CC400SA500
Active
Contactors (Electromechanical)
Description:
RLY CONT 3P 500V 50/60HZ 2NO/2NC
Manufacturer:
Carlo Gavazzi
Datasheet:
CC400SA500 Datasheet
History Price: $1315.01
In Stock: 36000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CC400SA500 vs CC400/4SAD200
Part No
CC400SA500
CC400/4SAD200
Category
Contactors (Electromechanical)
Contactors (Electromechanical)
Manufacturer
Carlo Gavazzi
Carlo Gavazzi
Series
CC
CC
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
500VAC
200VAC/DC
Contact Form
3PST-NO (3 Form A)
4PST-NO (4 Form A)
Switching Voltage
400 A
400 A
Features
690VAC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-5℃ ~ 60℃
-5℃ ~ 60℃
Must Release Voltage
430 VAC
172 VAC/DC
Contact Rating (Current)
150 VAC
60 VAC/DC