CC50-110
CC50-110
Active
Description:  RELAY CONTACTOR 3PST 70A 110V
Manufacturer:  American Electrical
Datasheet:   CC50-110 Datasheet
History Price: $119.79
In Stock: 11600
CC50-110 vs CC50LA220
Series
CC
CC
Packaging
Bulk
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
110VAC
220VAC
Contact Form
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Switching Voltage
70 A
50 A
Features
-
690VAC - Max
Termination Style
-
Auxiliary Contacts
Operating Temperature
Screw Terminal
Box Lug
Must Operate Voltage
-
-5℃ ~ 60℃
Must Release Voltage
-
187 VAC
Contact Rating (Current)
-
66 VAC