CC500SAD200
CC500SAD200
Active
Description:  3P CONT S 200 VAC/DC 2NO2NC
Manufacturer:  Carlo Gavazzi
Datasheet:   CC500SAD200 Datasheet
History Price: $2536
In Stock: 45200
CC500SAD200 vs CC50SA480-60HZ
Series
CC
CC
Packaging
Bulk
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
200VAC/DC
480VAC
Contact Form
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Switching Voltage
500 A
50 A
Features
690VAC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-5℃ ~ 60℃
-5℃ ~ 60℃
Must Release Voltage
-
408 VAC
Contact Rating (Current)
-
144 VAC