CC50LD24
CC50LD24
Active
Description:  RLY CONT 3P 24V DC 2NO/2NC
Manufacturer:  Carlo Gavazzi
Datasheet:   CC50LD24 Datasheet
History Price: $174.8
In Stock: 42000
CC50LD24 vs CC500/4SAD100
Series
CC
CC
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
24VDC
100VAC/DC
Contact Form
3PST-NO (3 Form A)
4PST-NO (4 Form A)
Switching Voltage
50 A
500 A
Features
690VAC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Box Lug
Screw Terminal
Must Operate Voltage
-5℃ ~ 60℃
-5℃ ~ 60℃
Must Release Voltage
16.8 VDC
86 VAC/DC
Contact Rating (Current)
2.4 VDC
30 VAC/DC