Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Carlo Gavazzi CC50SA220
CC50SA220
Active
Contactors (Electromechanical)
Description:
RLY CONT 3P 220V 50/60HZ 2NO/2NC
Manufacturer:
Carlo Gavazzi
Datasheet:
CC50SA220 Datasheet
History Price: $146
In Stock: 7600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CC50SA220 vs CC500/4SAD200
Part No
CC50SA220
CC500/4SAD200
Category
Contactors (Electromechanical)
Contactors (Electromechanical)
Manufacturer
Carlo Gavazzi
Carlo Gavazzi
Series
CC
CC
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
220VAC
200VAC/DC
Contact Form
3PST-NO (3 Form A)
4PST-NO (4 Form A)
Switching Voltage
50 A
500 A
Features
690VAC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-5℃ ~ 60℃
-5℃ ~ 60℃
Must Release Voltage
187 VAC
172 VAC/DC
Contact Rating (Current)
66 VAC
60 VAC/DC