Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Carlo Gavazzi CC50SA24
CC50SA24
Active
Contactors (Electromechanical)
Description:
3P CONT S 24V 50/60HZ 2NO2NC
Manufacturer:
Carlo Gavazzi
Datasheet:
CC50SA24 Datasheet
History Price: $154
In Stock: 24000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CC50SA24 vs CC50/4SA110
Part No
CC50SA24
CC50/4SA110
Category
Contactors (Electromechanical)
Contactors (Electromechanical)
Manufacturer
Carlo Gavazzi
Carlo Gavazzi
Series
CC
CC
Packaging
Bulk
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
24VAC
110VAC
Contact Form
3PST-NO (3 Form A)
4PST-NO (4 Form A)
Switching Voltage
50 A
50 A
Features
690VAC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-5℃ ~ 60℃
-5℃ ~ 60℃
Must Release Voltage
20.4 VAC
93.5 VAC
Contact Rating (Current)
7.2 VAC
33 VAC