CC50SA24
CC50SA24
Active
Description:  3P CONT S 24V 50/60HZ 2NO2NC
Manufacturer:  Carlo Gavazzi
Datasheet:   CC50SA24 Datasheet
History Price: $154
In Stock: 24000
CC50SA24 vs CC500/4SAD200
Series
CC
CC
Packaging
Bulk
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
24VAC
200VAC/DC
Contact Form
3PST-NO (3 Form A)
4PST-NO (4 Form A)
Switching Voltage
50 A
500 A
Features
690VAC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-5℃ ~ 60℃
-5℃ ~ 60℃
Must Release Voltage
20.4 VAC
172 VAC/DC
Contact Rating (Current)
7.2 VAC
60 VAC/DC