CC630/4SA500
CC630/4SA500
Active
Description:  RLY CONT 4P 500V 50/60HZ 2NO/2NC
Manufacturer:  Carlo Gavazzi
History Price: $3835.02
In Stock: 22400
CC630/4SA500 vs CC630SA500
Series
CC
CC
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
500VAC
500VAC
Contact Form
4PST-NO (4 Form A)
3PST-NO (3 Form A)
Switching Voltage
630 A
630 A
Features
690VAC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-5℃ ~ 60℃
-5℃ ~ 60℃
Must Release Voltage
430 VAC
425 VAC
Contact Rating (Current)
150 VAC
150 VAC