Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Carlo Gavazzi CC630SAD100
CC630SAD100
Active
Contactors (Electromechanical)
Description:
3P CONT S 100 VAC/DC 2NO2NC
Manufacturer:
Carlo Gavazzi
Datasheet:
CC630SAD100 Datasheet
History Price: $3038.01
In Stock: 38000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CC630SAD100 vs CC630/4SAD100
Part No
CC630SAD100
CC630/4SAD100
Category
Contactors (Electromechanical)
Contactors (Electromechanical)
Manufacturer
Carlo Gavazzi
Carlo Gavazzi
Series
CC
CC
Packaging
Bulk
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
100VAC/DC
100VAC/DC
Contact Form
3PST-NO (3 Form A)
4PST-NO (4 Form A)
Switching Voltage
630 A
630 A
Features
690VAC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-5℃ ~ 60℃
-5℃ ~ 60℃
Must Release Voltage
-
86 VAC/DC
Contact Rating (Current)
-
30 VAC/DC