CC630SAD100
CC630SAD100
Active
Description:  3P CONT S 100 VAC/DC 2NO2NC
Manufacturer:  Carlo Gavazzi
Datasheet:   CC630SAD100 Datasheet
History Price: $3038.01
In Stock: 38000
CC630SAD100 vs CC630/4SAD200
Series
CC
CC
Packaging
Bulk
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
100VAC/DC
200VAC/DC
Contact Form
3PST-NO (3 Form A)
4PST-NO (4 Form A)
Switching Voltage
630 A
630 A
Features
690VAC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-5℃ ~ 60℃
-5℃ ~ 60℃
Must Release Voltage
-
172 VAC/DC
Contact Rating (Current)
-
60 VAC/DC