CC630SAD100
CC630SAD100
Active
Description:  3P CONT S 100 VAC/DC 2NO2NC
Manufacturer:  Carlo Gavazzi
Datasheet:   CC630SAD100 Datasheet
History Price: $3038.01
In Stock: 38000
CC630SAD100 vs CC65LD24
Series
CC
CC
Packaging
Bulk
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
100VAC/DC
24VDC
Contact Form
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Switching Voltage
630 A
65 A
Features
690VAC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Box Lug
Must Operate Voltage
-5℃ ~ 60℃
-5℃ ~ 60℃
Must Release Voltage
-
16.8 VDC
Contact Rating (Current)
-
2.4 VDC