CC65-110
CC65-110
Active
Description:  RELAY CONTACTOR 3PST 100A 110V
Manufacturer:  American Electrical
Datasheet:   CC65-110 Datasheet
History Price: $134.22
In Stock: 18400
CC65-110 vs CC65LA24
Part No
Series
CC
CC
Packaging
Bulk
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
110VAC
24VAC
Contact Form
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Switching Voltage
100 A
65 A
Features
-
690VAC - Max
Termination Style
-
Auxiliary Contacts
Operating Temperature
Screw Terminal
Box Lug
Must Operate Voltage
-
-5℃ ~ 60℃
Must Release Voltage
-
20.4 VAC
Contact Rating (Current)
-
7.2 VAC