CC65-230
CC65-230
Active
Description:  RELAY CONTACTOR 3PST 100A 230V
Manufacturer:  American Electrical
Datasheet:   CC65-230 Datasheet
History Price: $134.22
In Stock: 34800
CC65-230 vs CC65LA110
Series
CC
CC
Packaging
Bulk
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
230VAC
110VAC
Contact Form
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Switching Voltage
100 A
65 A
Features
-
690VAC - Max
Termination Style
-
Auxiliary Contacts
Operating Temperature
Screw Terminal
Box Lug
Must Operate Voltage
-
-5℃ ~ 60℃
Must Release Voltage
-
93.5 VAC
Contact Rating (Current)
-
33 VAC