CC65/4SA240
CC65/4SA240
Active
Description:  RLY CONT 4P 240V 50/60HZ NO AUX
Manufacturer:  Carlo Gavazzi
Datasheet:   CC65/4SA240 Datasheet
History Price: $228
In Stock: 2800
CC65/4SA240 vs CC65/4SA24
Series
CC
CC
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
240VAC
24VAC
Contact Form
4PST-NO (4 Form A)
4PST-NO (4 Form A)
Switching Voltage
65 A
65 A
Features
690VAC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-5℃ ~ 60℃
-5℃ ~ 60℃
Must Release Voltage
204 VAC
20.4 VAC
Contact Rating (Current)
72 VAC
7.2 VAC