Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Carlo Gavazzi CC65/4SA240
CC65/4SA240
Active
Contactors (Electromechanical)
Description:
RLY CONT 4P 240V 50/60HZ NO AUX
Manufacturer:
Carlo Gavazzi
Datasheet:
CC65/4SA240 Datasheet
History Price: $228
In Stock: 2800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CC65/4SA240 vs CC65LA24
Part No
CC65/4SA240
CC65LA24
Category
Contactors (Electromechanical)
Contactors (Electromechanical)
Manufacturer
Carlo Gavazzi
Carlo Gavazzi
Series
CC
CC
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
240VAC
24VAC
Contact Form
4PST-NO (4 Form A)
3PST-NO (3 Form A)
Switching Voltage
65 A
65 A
Features
690VAC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Box Lug
Must Operate Voltage
-5℃ ~ 60℃
-5℃ ~ 60℃
Must Release Voltage
204 VAC
20.4 VAC
Contact Rating (Current)
72 VAC
7.2 VAC