Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Carlo Gavazzi CC65/4SD24
CC65/4SD24
Active
Contactors (Electromechanical)
Description:
RLY CONT 4P 24V DC 1NO/1NC
Manufacturer:
Carlo Gavazzi
Datasheet:
CC65/4SD24 Datasheet
History Price: $256.001
In Stock: 2000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CC65/4SD24 vs CC65-230
Part No
CC65/4SD24
CC65-230
Category
Contactors (Electromechanical)
Contactors (Electromechanical)
Manufacturer
Carlo Gavazzi
American Electrical
Series
CC
CC
Packaging
Box
Bulk
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
24VDC
230VAC
Contact Form
4PST-NO (4 Form A)
3PST-NO (3 Form A)
Switching Voltage
65 A
100 A
Features
690VAC - Max
-
Termination Style
Auxiliary Contacts
-
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-5℃ ~ 60℃
-
Must Release Voltage
16.8 VDC
-
Contact Rating (Current)
2.4 VDC
-