CC65/4SD24
CC65/4SD24
Active
Description:  RLY CONT 4P 24V DC 1NO/1NC
Manufacturer:  Carlo Gavazzi
Datasheet:   CC65/4SD24 Datasheet
History Price: $256.001
In Stock: 2000
CC65/4SD24 vs CC65SA120
Series
CC
CC
Packaging
Box
Bulk
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
24VDC
120VAC
Contact Form
4PST-NO (4 Form A)
3PST-NO (3 Form A)
Switching Voltage
65 A
65 A
Features
690VAC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-5℃ ~ 60℃
-5℃ ~ 60℃
Must Release Voltage
16.8 VDC
102 VAC
Contact Rating (Current)
2.4 VDC
36 VAC