CC65LA120
CC65LA120
Active
Description:  3P CONT L 120V50/60HZ 2NO2NC
Manufacturer:  Carlo Gavazzi
Datasheet:   CC65LA120 Datasheet
History Price: $174
In Stock: 17600
CC65LA120 vs CC65SD12
Series
CC
CC
Packaging
Bulk
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
120VAC
12VDC
Contact Form
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Switching Voltage
65 A
65 A
Features
690VAC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Box Lug
Screw Terminal
Must Operate Voltage
-5℃ ~ 60℃
-5℃ ~ 60℃
Must Release Voltage
102 VAC
8.4 VDC
Contact Rating (Current)
36 VAC
1.2 VDC