Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Carlo Gavazzi CC65LA208-60HZ
CC65LA208-60HZ
Active
Contactors (Electromechanical)
Description:
RLY CONT 3P 208V 60HZ 2NO/2NC
Manufacturer:
Carlo Gavazzi
Datasheet:
CC65LA208-60HZ Datasheet
History Price: $165.001
In Stock: 34000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CC65LA208-60HZ vs CC65LA110
Part No
CC65LA208-60HZ
CC65LA110
Category
Contactors (Electromechanical)
Contactors (Electromechanical)
Manufacturer
Carlo Gavazzi
Carlo Gavazzi
Series
CC
CC
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
208VAC
110VAC
Contact Form
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Switching Voltage
65 A
65 A
Features
690VAC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Box Lug
Box Lug
Must Operate Voltage
-5℃ ~ 60℃
-5℃ ~ 60℃
Must Release Voltage
176.8 VAC
93.5 VAC
Contact Rating (Current)
62.4 VAC
33 VAC