CC65LA220
CC65LA220
Active
Description:  RLY CONT 3P 220V50/60HZ 2NO/2NC
Manufacturer:  Carlo Gavazzi
Datasheet:   CC65LA220 Datasheet
History Price: $165.001
In Stock: 400
CC65LA220 vs CC65LA600-60HZ
Series
CC
CC
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
220VAC
600VAC
Contact Form
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Switching Voltage
65 A
65 A
Features
690VAC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Box Lug
Box Lug
Must Operate Voltage
-5℃ ~ 60℃
-5℃ ~ 60℃
Must Release Voltage
187 VAC
510 VAC
Contact Rating (Current)
66 VAC
180 VAC