CC65SA110
CC65SA110
Active
Description:  RLY CONT 3P 110V 50/60HZ 2NO/2NC
Manufacturer:  Carlo Gavazzi
Datasheet:   CC65SA110 Datasheet
History Price: $158
In Stock: 15200
CC65SA110 vs CC630/4SAD200
Series
CC
CC
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
110VAC
200VAC/DC
Contact Form
3PST-NO (3 Form A)
4PST-NO (4 Form A)
Switching Voltage
65 A
630 A
Features
690VAC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-5℃ ~ 60℃
-5℃ ~ 60℃
Must Release Voltage
93.5 VAC
172 VAC/DC
Contact Rating (Current)
33 VAC
60 VAC/DC