CC65SA480-60HZ
CC65SA480-60HZ
Active
Description:  RLY CONT 3P 480V 60HZ 2NO/2NC
Manufacturer:  Carlo Gavazzi
History Price: $158
In Stock: 13600
CC65SA480-60HZ vs CC65LA24
Series
CC
CC
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
480VAC
24VAC
Contact Form
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Switching Voltage
65 A
65 A
Features
690VAC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Box Lug
Must Operate Voltage
-5℃ ~ 60℃
-5℃ ~ 60℃
Must Release Voltage
408 VAC
20.4 VAC
Contact Rating (Current)
144 VAC
7.2 VAC