CC65SD12
CC65SD12
Active
Description:  RLY CONT 3P 12V DC 2NO/2NC
Manufacturer:  Carlo Gavazzi
Datasheet:   CC65SD12 Datasheet
History Price: $186
In Stock: 46400
CC65SD12 vs CC65LD12
Part No
Series
CC
CC
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
12VDC
12VDC
Contact Form
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Switching Voltage
65 A
65 A
Features
690VAC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Box Lug
Must Operate Voltage
-5℃ ~ 60℃
-5℃ ~ 60℃
Must Release Voltage
8.4 VDC
8.4 VDC
Contact Rating (Current)
1.2 VDC
1.2 VDC