CC65SD24
CC65SD24
Active
Description:  RLY CONT 3P 24V DC 2NO/2NC
Manufacturer:  Carlo Gavazzi
Datasheet:   CC65SD24 Datasheet
History Price: $186.2
In Stock: 12800
CC65SD24 vs CC65LD24
Part No
Series
CC
CC
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
24VDC
24VDC
Contact Form
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Switching Voltage
65 A
65 A
Features
690VAC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Box Lug
Must Operate Voltage
-5℃ ~ 60℃
-5℃ ~ 60℃
Must Release Voltage
16.8 VDC
16.8 VDC
Contact Rating (Current)
2.4 VDC
2.4 VDC