CC65SD24
CC65SD24
Active
Description:  RLY CONT 3P 24V DC 2NO/2NC
Manufacturer:  Carlo Gavazzi
Datasheet:   CC65SD24 Datasheet
History Price: $186.2
In Stock: 12800
CC65SD24 vs CC65SA120
Series
CC
CC
Packaging
Box
Bulk
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
24VDC
120VAC
Contact Form
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Switching Voltage
65 A
65 A
Features
690VAC - Max
690VAC - Max
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Screw Terminal
Screw Terminal
Must Operate Voltage
-5℃ ~ 60℃
-5℃ ~ 60℃
Must Release Voltage
16.8 VDC
102 VAC
Contact Rating (Current)
2.4 VDC
36 VAC