☰
CD2425D4U
CD2425D4U
Active
Description:  SSR RELAY SPST-NO 25A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   CD2425D4U Datasheet
History Price: Active
In Stock: 15680
CD2425D4U vs CD2425E1VRH
Series
Evolution Dual
Evolution Dual
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A) x 2
Output Type
AC, Zero Cross
AC
Voltage - Input
4 ~ 15VDC
15 ~ 32VDC
Voltage - Load
24 V ~ 280 V
24 V ~ 280 V
Load Current
25 A
25 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-