☰
CD2425E1U
CD2425E1U
Obsolete
Description:  SSR RELAY SPST-NO 25A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   CD2425E1U Datasheet
History Price: Obsolete
In Stock: 10640
CD2425E1U vs CD2425D4UR
Series
Evolution Dual
Evolution Dual
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A) x 2
Output Type
AC, Zero Cross
AC
Voltage - Input
15 ~ 32VDC
4 ~ 15VDC
Voltage - Load
24 V ~ 280 V
24 V ~ 280 V
Load Current
25 A
25 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-