CD4850D1UR
CD4850D1UR
Obsolete
Description:  SSR RELAY SPST-NO 50A 48-660V
Manufacturer:  Sensata Crydom
Datasheet:   CD4850D1UR Datasheet
History Price: Obsolete
In Stock: 32000
CD4850D1UR vs CD4850W3U
Series
Evolution Dual
Evolution Dual
Packaging
Bulk
Bulk,Box
Status
Obsolete
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A) x 2
Output Type
AC
AC, Zero Cross
Voltage - Input
4 ~ 15VDC
4 ~ 32VDC
Voltage - Load
48 V ~ 660 V
48 V ~ 660 V
Load Current
50 A
50 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-