Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom CD4850W2V
CD4850W2V
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 50A 48-660V
Manufacturer:
Sensata Crydom
Datasheet:
CD4850W2V Datasheet
History Price: $142.42
In Stock: 45600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4850W2V vs CD4850W1UH
Part No
CD4850W2V
CD4850W1UH
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
Evolution Dual
Evolution Dual
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A) x 2
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
4 ~ 32VDC
Voltage - Load
48 V ~ 660 V
48 V ~ 660 V
Load Current
50 A
50 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-