Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom CD4850W4UR
CD4850W4UR
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 50A 48-660V
Manufacturer:
Sensata Crydom
Datasheet:
CD4850W4UR Datasheet
History Price: Obsolete
In Stock: 25200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4850W4UR vs CD4850W4VR
Part No
CD4850W4UR
CD4850W4VR
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
Evolution Dual
Evolution Dual
Packaging
Bulk
Bulk,Box
Status
Obsolete
Obsolete
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A) x 2
Output Type
AC
AC
Voltage - Input
4 ~ 32VDC
4 ~ 32VDC
Voltage - Load
48 V ~ 660 V
48 V ~ 660 V
Load Current
50 A
50 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-